RS Components, Ltd. Plastic Sheets 557735

Description
RS PRO SMC0005 Plastic Sheet
Request a Quote
Description
RS PRO SMC0005 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 557735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
557735
Plastic Sheets 557735
RS PRO SMC0005 Plastic Sheet

RS PRO SMC0005 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 557735
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Superslide
Thickness 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 824480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 139596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details