RS Components, Ltd. Rubber Sheets 291889

Description
RS PRO WNIT-03-0N
Request a Quote
Description
RS PRO WNIT-03-0N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 291889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
291889
Rubber Sheets 291889
RS PRO WNIT-03-0N

RS PRO WNIT-03-0N

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 291889
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 681615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Abs
Thickness 0.1772 inch (4.5 mm)
View Details
Plastic Rods - 2577271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 3257108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details