RS Components, Ltd. 5477792

Description
Type K magnetic thermocouple probe for surface measurement. Inline terminal in 316L stainless steel, ∅ 6 x 0.5 mm. Earthed hot solder. Cable exit protected by bending spring. Type K compensated male miniature connector. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K magnetic thermocouple probe for surface measurement. Inline terminal in 316L stainless steel, ∅ 6 x 0.5 mm. Earthed hot solder. Cable exit protected by bending spring. Type K compensated male miniature connector. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K magnetic thermocouple probe for surface measurement. Inline terminal in 316L stainless steel, ∅ 6 x 0.5 mm. Earthed hot solder. Cable exit protected by bending spring. Type K compensated male miniature connector. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Type K magnetic thermocouple probe for surface measurement. Inline terminal in 316L stainless steel, ∅ 6 x 0.5 mm. Earthed hot solder. Cable exit protected by bending spring. Type K compensated male miniature connector.
Thermocouple Type = K
Probe Length = 2m
Probe Diameter = 6mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477792
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6118292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details
 - 8471135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8240537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1236330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details