RS Components, Ltd. 1236329

Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = T Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = T Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1236329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = T Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications.
Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications
Thermocouple Type = T
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1236329
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1314758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 7877709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details