RS Components, Ltd. 4904417

Description
Waterproof cap shuts out moisture Series = PCE Insulation = Insulated Insulation Material = Nylon Overall Length = 1.24in Gender = Female Minimum Wire Size mm² = 2mm² Maximum Wire Size mm² = 2mm² Minimum Wire Size AWG = 14AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded
Request a Quote
Description
Waterproof cap shuts out moisture Series = PCE Insulation = Insulated Insulation Material = Nylon Overall Length = 1.24in Gender = Female Minimum Wire Size mm² = 2mm² Maximum Wire Size mm² = 2mm² Minimum Wire Size AWG = 14AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4904417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Waterproof cap shuts out moisture Series = PCE Insulation = Insulated Insulation Material = Nylon Overall Length = 1.24in Gender = Female Minimum Wire Size mm² = 2mm² Maximum Wire Size mm² = 2mm² Minimum Wire Size AWG = 14AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded

Waterproof cap shuts out moisture
Series = PCE
Insulation = Insulated
Insulation Material = Nylon
Overall Length = 1.24in
Gender = Female
Minimum Wire Size mm² = 2mm²
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 14AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Shrouded

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 4904417
Unlock Full Specs
to access all available technical data

Similar Products

 - 6139716 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092357 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534676A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6139643 - RS Components, Ltd.
RS Components, Ltd.
View Details