RS Components, Ltd. 8725634

Description
The SIK series fuse-disconnect terminals feature a hinged lever that can be locked into its open position for supporting the micro-fuse. Combi-foot can snap on to TS 32/TS 35 rails. Connection cross-section up to 10 mm2. SIK 10 Z (872-5634) holds fuses (6.3 x 32/6.3 x 25). Can be used with solid link as disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 10mm² Number of Connectors = 2 Colour = Beige Fuse Size = 6.3 x 25 mm, 6.3 x 32 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 1102.2
Request a Quote
Description
The SIK series fuse-disconnect terminals feature a hinged lever that can be locked into its open position for supporting the micro-fuse. Combi-foot can snap on to TS 32/TS 35 rails. Connection cross-section up to 10 mm2. SIK 10 Z (872-5634) holds fuses (6.3 x 32/6.3 x 25). Can be used with solid link as disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 10mm² Number of Connectors = 2 Colour = Beige Fuse Size = 6.3 x 25 mm, 6.3 x 32 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 1102.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8725634 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SIK series fuse-disconnect terminals feature a hinged lever that can be locked into its open position for supporting the micro-fuse. Combi-foot can snap on to TS 32/TS 35 rails. Connection cross-section up to 10 mm2. SIK 10 Z (872-5634) holds fuses (6.3 x 32/6.3 x 25). Can be used with solid link as disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 10mm² Number of Connectors = 2 Colour = Beige Fuse Size = 6.3 x 25 mm, 6.3 x 32 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 1102.2

The SIK series fuse-disconnect terminals feature a hinged lever that can be locked into its open position for supporting the micro-fuse.
Combi-foot can snap on to TS 32/TS 35 rails. Connection cross-section up to 10 mm2. SIK 10 Z (872-5634) holds fuses (6.3 x 32/6.3 x 25). Can be used with solid link as disconnect terminal
Number of Levels = 1
Wire Size = 22 - 12 AWG
Cable CSA = 10mm²
Number of Connectors = 2
Colour = Beige
Fuse Size = 6.3 x 25 mm, 6.3 x 32 mm
Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A
Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V
Termination Method = Screw
Series = 1102.2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8725634
Unlock Full Specs
to access all available technical data

Similar Products

 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467400 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4585820 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467406 - RS Components, Ltd.
RS Components, Ltd.
View Details