RS Components, Ltd. Masonry Bolts & Anchors 530539

Description
Steel through bolt anchor,M8x50mm
Request a Quote
Description
Steel through bolt anchor,M8x50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530539
Masonry Bolts & Anchors 530539
Steel through bolt anchor,M8x50mm

Steel through bolt anchor,M8x50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530539
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776931 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1777060 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086927 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086961 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details