RS Components, Ltd. Masonry Bolts & Anchors 530494

Description
RawlPlug 69522 Anchor Bolt
Request a Quote
Description
RawlPlug 69522 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530494
Masonry Bolts & Anchors 530494
RawlPlug 69522 Anchor Bolt

RawlPlug 69522 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530494
Product Name Masonry Bolts & Anchors
Types Sleeve anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776929 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086999 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 530438 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 6222004 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details