RS Components, Ltd. Masonry Bolts & Anchors 530517

Description
RawlPlug 69525 Sleeve Anchor
Request a Quote
Description
RawlPlug 69525 Sleeve Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530517
Masonry Bolts & Anchors 530517
RawlPlug 69525 Sleeve Anchor

RawlPlug 69525 Sleeve Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530517
Product Name Masonry Bolts & Anchors
Types Sleeve anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777017 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 525363 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 0.5906 inch (15 mm)
View Details
Masonry Bolts & Anchors - 9086775 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6816750 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details