RS Components, Ltd. Masonry Bolts & Anchors 6222004

Description
Through bolt,stainless steel,M12x145
Request a Quote
Description
Through bolt,stainless steel,M12x145
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222004
Masonry Bolts & Anchors 6222004
Through bolt,stainless steel,M12x145

Through bolt,stainless steel,M12x145

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222004
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816750 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086873 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776919 - RS Components, Ltd.
Specs
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 9086738 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details