RS Components, Ltd. Masonry Bolts & Anchors 2722373

Description
M24x130MM BLIND BOLT 10.9 HDG
Request a Quote
Description
M24x130MM BLIND BOLT 10.9 HDG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2722373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2722373
Masonry Bolts & Anchors 2722373
M24x130MM BLIND BOLT 10.9 HDG

M24x130MM BLIND BOLT 10.9 HDG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2722373
Product Name Masonry Bolts & Anchors
Thread Size 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086713 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777066 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details
Masonry Bolts & Anchors - 1542547 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details