RS Components, Ltd. Masonry Bolts & Anchors 530450

Description
Carbon steel sleeve anchor bolt,10x48mm
Request a Quote
Description
Carbon steel sleeve anchor bolt,10x48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530450
Masonry Bolts & Anchors 530450
Carbon steel sleeve anchor bolt,10x48mm

Carbon steel sleeve anchor bolt,10x48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530450
Product Name Masonry Bolts & Anchors
Types Sleeve anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 279026 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.53 inch (115 mm)
View Details
Masonry Bolts & Anchors - 9086854 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776884 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1542489 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details