RS Components, Ltd. Rubber Sheets 205461

Description
Silicone 1m x 1m x 30mm (WHITE)
Request a Quote
Description
Silicone 1m x 1m x 30mm (WHITE)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Rubber Sheets
205461
Rubber Sheets 205461
Silicone 1m x 1m x 30mm (WHITE)

Silicone 1m x 1m x 30mm (WHITE)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205461
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System SRBF
Thickness 0.1575 inch (4 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details