RS Components, Ltd. Plastic Rods 514764

Description
PEEK GF 30 rod stock,300mm L 50mm dia
Request a Quote
Description
PEEK GF 30 rod stock,300mm L 50mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514764
Plastic Rods 514764
PEEK GF 30 rod stock,300mm L 50mm dia

PEEK GF 30 rod stock,300mm L 50mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514764
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 1853502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.18 inch (30 mm)
View Details
Rubber Sheets - 205494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 4083740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 1.57 inch (40 mm)
View Details