RS Components, Ltd. Plastic Sheets 1853502

Description
RS PRO 1853502 Plastic Sheet
Request a Quote
Description
RS PRO 1853502 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1853502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1853502
Plastic Sheets 1853502
RS PRO 1853502 Plastic Sheet

RS PRO 1853502 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1853502
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 1034061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 1970051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 2820711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0118 inch (0.3000 mm)
View Details