RS Components, Ltd. Plastic Rods 4083740

Description
Black polyethylene rod,1m L 40mm dia
Request a Quote
Description
Black polyethylene rod,1m L 40mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4083740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4083740
Plastic Rods 4083740
Black polyethylene rod,1m L 40mm dia

Black polyethylene rod,1m L 40mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083740
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details