RS Components, Ltd. Plastic Rods 514382

Description
Black nylon 6 rod ,1m L 60mm dia
Request a Quote
Description
Black nylon 6 rod ,1m L 60mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514382
Plastic Rods 514382
Black nylon 6 rod ,1m L 60mm dia

Black nylon 6 rod ,1m L 60mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514382
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 514764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 1974378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Rods - 2970153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.57 inch (40 mm)
View Details
Rubber Sheets - 205540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details