RS Components, Ltd. Plastic Rods 514372

Description
Black nylon 6 rod ,1m L 70mm dia
Request a Quote
Description
Black nylon 6 rod ,1m L 70mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514372
Plastic Rods 514372
Black nylon 6 rod ,1m L 70mm dia

Black nylon 6 rod ,1m L 70mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514372
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 2577221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details