RS Components, Ltd. Plastic Sheets 514300

Description
RS PRO 514300 Plastic Sheet
Request a Quote
Description
RS PRO 514300 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 514300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
514300
Plastic Sheets 514300
RS PRO 514300 Plastic Sheet

RS PRO 514300 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514300
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0039 inch (0.1000 mm)
View Details
Plastic Rods - 2577287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.77 inch (45 mm)
View Details
Rubber Sheets - 205559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0394 inch (1 mm)
View Details
Plastic Sheets - 2820749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.4724 inch (12 mm)
View Details