RS Components, Ltd. Plastic Sheets 8099698

Description
RS PRO 61246/C Plastic Sheet
Request a Quote
Description
RS PRO 61246/C Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 8099698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
8099698
Plastic Sheets 8099698
RS PRO 61246/C Plastic Sheet

RS PRO 61246/C Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 8099698
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 4083857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 1853467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 1853265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.2362 inch (6 mm)
View Details