RS Components, Ltd. Plastic Sheets 1847210

Description
RS PRO 1847210 Plastic Sheet
Request a Quote
Description
RS PRO 1847210 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1847210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1847210
Plastic Sheets 1847210
RS PRO 1847210 Plastic Sheet

RS PRO 1847210 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1847210
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 824519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.1575 inch (4 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
Shielding Sheets - 1892301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details