RS Components, Ltd. Rubber Sheets 5063028

Description
RS PRO 506-3028 Rubber Sheet
Request a Quote
Description
RS PRO 506-3028 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063028
Rubber Sheets 5063028
RS PRO 506-3028 Rubber Sheet

RS PRO 506-3028 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063028
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 5063113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.4724 inch (12 mm)
View Details
Plastic Rods - 1935351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.54 inch (90 mm)
View Details
Rubber Sheets - 5063214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details