RS Components, Ltd. Rubber Sheets 205552

Description
RS PRO 1059578 Rubber Sheet
Request a Quote
Description
RS PRO 1059578 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205552
Rubber Sheets 205552
RS PRO 1059578 Rubber Sheet

RS PRO 1059578 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205552
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 4386370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 205540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details