RS Components, Ltd. Rubber Sheets 5062974

Description
RS PRO 506-2974 Rubber Sheet
Request a Quote
Description
RS PRO 506-2974 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5062974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5062974
Rubber Sheets 5062974
RS PRO 506-2974 Rubber Sheet

RS PRO 506-2974 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5062974
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 752666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 3257136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0591 inch (1.5 mm)
View Details