RS Components, Ltd. Rubber Sheets 205538

Description
RS PRO 1001247 Rubber Sheet
Request a Quote
Description
RS PRO 1001247 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205538
Rubber Sheets 205538
RS PRO 1001247 Rubber Sheet

RS PRO 1001247 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205538
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Sheets - 4083835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.3150 inch (8 mm)
View Details
Plastic Rods - 2577085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 1 inch (25.4 mm)
View Details
Rubber Sheets - 205537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details