RS Components, Ltd. 4904394

Description
Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Gender = Female Overall Length = 1.031in Minimum Wire Size mm² = 0.75mm² Maximum Wire Size mm² = 1.25mm² Minimum Wire Size AWG = 18AWG Shrouded = Shrouded Maximum Wire Size AWG = 16AWG
Request a Quote
Description
Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Gender = Female Overall Length = 1.031in Minimum Wire Size mm² = 0.75mm² Maximum Wire Size mm² = 1.25mm² Minimum Wire Size AWG = 18AWG Shrouded = Shrouded Maximum Wire Size AWG = 16AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4904394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Gender = Female Overall Length = 1.031in Minimum Wire Size mm² = 0.75mm² Maximum Wire Size mm² = 1.25mm² Minimum Wire Size AWG = 18AWG Shrouded = Shrouded Maximum Wire Size AWG = 16AWG

Waterproof cap shuts out moisture
Series = PC
Insulation = Insulated
Insulation Material = Nylon
Gender = Female
Overall Length = 1.031in
Minimum Wire Size mm² = 0.75mm²
Maximum Wire Size mm² = 1.25mm²
Minimum Wire Size AWG = 18AWG
Shrouded = Shrouded
Maximum Wire Size AWG = 16AWG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 4904394
Unlock Full Specs
to access all available technical data

Similar Products

 - 452631A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6241241 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 452647 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904164 - RS Components, Ltd.
RS Components, Ltd.
View Details