RS Components, Ltd. 452631A

Description
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Minimum Wire Size mm² = 0.5mm² Overall Length = 22mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 12mm Delivery on production packaging - Pack. This product is non-returnable.
Request a Quote
Description
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Minimum Wire Size mm² = 0.5mm² Overall Length = 22mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 12mm Delivery on production packaging - Pack. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 452631A - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Minimum Wire Size mm² = 0.5mm² Overall Length = 22mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 12mm Delivery on production packaging - Pack. This product is non-returnable.

A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation).
Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = PVC
Minimum Wire Size mm² = 0.5mm²
Overall Length = 22mm
Maximum Wire Size mm² = 1.5mm²
Minimum Wire Size AWG = 22AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 16AWG
Pin Diameter = 1.9mm
Pin Length = 12mm
Delivery on production packaging - Pack. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 452631A
Unlock Full Specs
to access all available technical data

Similar Products

 - 534941 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2674108 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904388 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092353 - RS Components, Ltd.
RS Components, Ltd.
View Details