RS Components, Ltd. Hinges 4481504

Description
Undrilled small steel hinge,34x20x1.5mm
Request a Quote
Description
Undrilled small steel hinge,34x20x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4481504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4481504
Hinges 4481504
Undrilled small steel hinge,34x20x1.5mm

Undrilled small steel hinge,34x20x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4481504
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 7729641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details