RS Components, Ltd. 9092395

Description
Brought to you by Schutzinger, this Kelvin Quick Release Terminal features an easy to use spring catch connection, with a strong compression spring for reliable connection. With an M6 thread and hex nut fixing, the quick release terminal is easily and securely mounted. The terminal is also insulated, and so is suitable for mounting to metal panels. The Kelvin Quick Released Terminal is designed for four-terminal sensing, and is a versatile and convenient component for 4 mm test and measurement applications. Colour = Red Hole Diameter = 10mm Current Rating = 16A Thread Size = M6 Voltage Rating = 70V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 30.5mm
Request a Quote
Description
Brought to you by Schutzinger, this Kelvin Quick Release Terminal features an easy to use spring catch connection, with a strong compression spring for reliable connection. With an M6 thread and hex nut fixing, the quick release terminal is easily and securely mounted. The terminal is also insulated, and so is suitable for mounting to metal panels. The Kelvin Quick Released Terminal is designed for four-terminal sensing, and is a versatile and convenient component for 4 mm test and measurement applications. Colour = Red Hole Diameter = 10mm Current Rating = 16A Thread Size = M6 Voltage Rating = 70V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 30.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9092395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you by Schutzinger, this Kelvin Quick Release Terminal features an easy to use spring catch connection, with a strong compression spring for reliable connection. With an M6 thread and hex nut fixing, the quick release terminal is easily and securely mounted. The terminal is also insulated, and so is suitable for mounting to metal panels. The Kelvin Quick Released Terminal is designed for four-terminal sensing, and is a versatile and convenient component for 4 mm test and measurement applications. Colour = Red Hole Diameter = 10mm Current Rating = 16A Thread Size = M6 Voltage Rating = 70V dc Insulated = Yes Body Material = PA 6.6 Maximum Panel Thickness = 5mm Height Above Panel = 30.5mm

Brought to you by Schutzinger, this Kelvin Quick Release Terminal features an easy to use spring catch connection, with a strong compression spring for reliable connection. With an M6 thread and hex nut fixing, the quick release terminal is easily and securely mounted. The terminal is also insulated, and so is suitable for mounting to metal panels. The Kelvin Quick Released Terminal is designed for four-terminal sensing, and is a versatile and convenient component for 4 mm test and measurement applications.
Colour = Red
Hole Diameter = 10mm
Current Rating = 16A
Thread Size = M6
Voltage Rating = 70V dc
Insulated = Yes
Body Material = PA 6.6
Maximum Panel Thickness = 5mm
Height Above Panel = 30.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 9092395
Rated Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6647933 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2622220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0520 inch (1.32 mm)
View Details
 - 6778746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 30 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details
 - 6647927 - RS Components, Ltd.
RS Components, Ltd.
View Details