RS Components, Ltd. Strain Gauges 4438229

Description
Tedea Huntleigh 1042-0100-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0100-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438229
Strain Gauges 4438229
Tedea Huntleigh 1042-0100-F000-RS

Tedea Huntleigh 1042-0100-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438229
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 2710193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 4438308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.98 inch (75.8 mm)
View Details