RS Components, Ltd. Strain Gauges 4438308

Description
Tedea Huntleigh 1250-0500-F000-RS
Request a Quote
Description
Tedea Huntleigh 1250-0500-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438308
Strain Gauges 4438308
Tedea Huntleigh 1250-0500-F000-RS

Tedea Huntleigh 1250-0500-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438308
Product Name Strain Gauges
Carrier Length 2.98 inch (75.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
View Details
Strain Gauges - 4438229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 1855983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 1855958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details