RS Components, Ltd. Strain Gauges 1855982

Description
Tedea Huntleigh 01006-003K-G0-54X
Request a Quote
Description
Tedea Huntleigh 01006-003K-G0-54X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855982
Strain Gauges 1855982
Tedea Huntleigh 01006-003K-G0-54X

Tedea Huntleigh 01006-003K-G0-54X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855982
Product Name Strain Gauges
Carrier Length 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 1855996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 120064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain Gauges - 2236467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.0618 inch (1.57 mm)
Carrier Width 0.1201 inch (3.05 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details