RS Components, Ltd. Plastic Rods 4386465

Description
Polycarbonate rod,40mm dia 1.2g/cu.cm
Request a Quote
Description
Polycarbonate rod,40mm dia 1.2g/cu.cm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386465
Plastic Rods 4386465
Polycarbonate rod,40mm dia 1.2g/cu.cm

Polycarbonate rod,40mm dia 1.2g/cu.cm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386465
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 2970169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Rods - 4386493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Sheets - 2820604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details