RS Components, Ltd. Plastic Sheets 2820216

Description
RS PRO 2820216 Plastic Sheet
Request a Quote
Description
RS PRO 2820216 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2820216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2820216
Plastic Sheets 2820216
RS PRO 2820216 Plastic Sheet

RS PRO 2820216 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820216
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 3257158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Sheets - 1853524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.57 inch (40 mm)
View Details
Plastic Sheets - 139619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Rubber Sheets - 2027914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details