RS Components, Ltd. Plastic Rods 636291

Description
Goodfellow 1000041890 Polyimide PI Rod
Request a Quote
Description
Goodfellow 1000041890 Polyimide PI Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636291
Plastic Rods 636291
Goodfellow 1000041890 Polyimide PI Rod

Goodfellow 1000041890 Polyimide PI Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636291
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 770709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.9843 inch (25 mm)
View Details