RS Components, Ltd. Plastic Rods 4386241

Description
Acetal plastic rod stock,0.5mx100mm
Request a Quote
Description
Acetal plastic rod stock,0.5mx100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386241
Plastic Rods 4386241
Acetal plastic rod stock,0.5mx100mm

Acetal plastic rod stock,0.5mx100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386241
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 680533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 1969900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.26 inch (32 mm)
View Details
Plastic Rods - 636320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyisoprene
Width / O.D. 0.2500 inch (6.35 mm)
View Details