RS Components, Ltd. Plastic Sheets 137663

Description
RS PRO 137663 Plastic Sheet
Request a Quote
Description
RS PRO 137663 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 137663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
137663
Plastic Sheets 137663
RS PRO 137663 Plastic Sheet

RS PRO 137663 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 137663
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2577293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 139596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
Plastic Sheets - 1970051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.2362 inch (6 mm)
View Details