RS Components, Ltd. 4342437

Description
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from handle (33 cm including handle). Grippers suitable for probes up to 3 cm diameter Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clip Probe Length = 195mm Probe Diameter = 6mm Maximum Temperature Measurement = +800 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from handle (33 cm including handle). Grippers suitable for probes up to 3 cm diameter Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clip Probe Length = 195mm Probe Diameter = 6mm Maximum Temperature Measurement = +800 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4342437 - RS Components, Ltd.
Corby, Northants, United Kingdom
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from handle (33 cm including handle). Grippers suitable for probes up to 3 cm diameter Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clip Probe Length = 195mm Probe Diameter = 6mm Maximum Temperature Measurement = +800 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from handle (33 cm including handle). Grippers suitable for probes up to 3 cm diameter
Sensor Type = K
Probe Type = Surface
Probe Tip Type = Pipe Clip
Probe Length = 195mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +800 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 4342437
Sensed Temperature 1472 F (800 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 283886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 3429016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details