RS Components, Ltd. 4334391

Description
Type K stainless steel sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with 304L stainless steel sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 x 35 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 130mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +700°C Cable Length = 300mm Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K stainless steel sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with 304L stainless steel sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 x 35 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 130mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +700°C Cable Length = 300mm Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K stainless steel sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with 304L stainless steel sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 x 35 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath. Thermocouple Type = K Probe Length = 130mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +700°C Cable Length = 300mm Response Time = 0.7 s Standards Met = RoHS Compliant

Type K stainless steel sheathed thermocouple with cable exit + connector. Class 1 Type K thermocouple with 304L stainless steel sheath. Hot solder insulated from the earth. Non-removable stainless steel inline terminal enclosure ∅ 5 x 35 mm. MARLIN miniature male connector output with compensated pins and cable grip. Bendable sheath.
Thermocouple Type = K
Probe Length = 130mm
Probe Diameter = 3mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +700°C
Cable Length = 300mm
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4334391
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details
 - 1236318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 150004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 7877838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details