RS Components, Ltd. 4261502

Description
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Clamp Rail Type Compatibility = TS35
Request a Quote
Description
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Clamp Rail Type Compatibility = TS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4261502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Clamp Rail Type Compatibility = TS35

Lever-action carrier accepts 20x5mm and 25x5mm fuses
Number of Levels = Double
Wire Size = 14 (with ferrule) AWG, 12 AWG
Cable CSA = 4 (stranded) mm², 6 (solid) mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Clamp
Rail Type Compatibility = TS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 4261502
Unlock Full Specs
to access all available technical data

Similar Products

 - 501875 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6663294 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8275381 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501837 - RS Components, Ltd.
RS Components, Ltd.
View Details