RS Components, Ltd. 425948

Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 8 AWG Cable CSA = 10 (solid) mm², 6 (stranded) mm² Colour = Grey Pitch = 16mm Fuse Size = 6.35 x 25.4 mm, 6.35 x 32 mm Current Rating = 10A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M
Request a Quote
Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 8 AWG Cable CSA = 10 (solid) mm², 6 (stranded) mm² Colour = Grey Pitch = 16mm Fuse Size = 6.35 x 25.4 mm, 6.35 x 32 mm Current Rating = 10A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 425948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 8 AWG Cable CSA = 10 (solid) mm², 6 (stranded) mm² Colour = Grey Pitch = 16mm Fuse Size = 6.35 x 25.4 mm, 6.35 x 32 mm Current Rating = 10A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = M

Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator
Wire Size = 8 AWG
Cable CSA = 10 (solid) mm², 6 (stranded) mm²
Colour = Grey
Pitch = 16mm
Fuse Size = 6.35 x 25.4 mm, 6.35 x 32 mm
Current Rating = 10A
Voltage Rating = 750 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat
Series = M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 425948
Unlock Full Specs
to access all available technical data

Similar Products

 - 8724827 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1882207 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467412 - RS Components, Ltd.
RS Components, Ltd.
View Details