RS Components, Ltd. 3971264

Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 150mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Flat Pair Cable Standards Met = IEC
Request a Quote
Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 150mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Flat Pair Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3971264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 150mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Flat Pair Cable Standards Met = IEC

Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration.
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 3mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Termination Type = Flat Pair Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3971264
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3242443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 3630339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 6118286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details