RS Components, Ltd. 4132375

Description
Fused terminal blocks accepting European bottle fuses type D01 (413-2375) and D02 (413-2381). Suitable for mounting on both symmetric (deep top hat) and asymmetric (G) type DIN rails. Voltage rating 750 V Wire Size = 6 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black, Grey Pitch = 24mm Fuse Size = 10.3 x 38mm Current Rating = 32A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB
Request a Quote
Description
Fused terminal blocks accepting European bottle fuses type D01 (413-2375) and D02 (413-2381). Suitable for mounting on both symmetric (deep top hat) and asymmetric (G) type DIN rails. Voltage rating 750 V Wire Size = 6 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black, Grey Pitch = 24mm Fuse Size = 10.3 x 38mm Current Rating = 32A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4132375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fused terminal blocks accepting European bottle fuses type D01 (413-2375) and D02 (413-2381). Suitable for mounting on both symmetric (deep top hat) and asymmetric (G) type DIN rails. Voltage rating 750 V Wire Size = 6 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Black, Grey Pitch = 24mm Fuse Size = 10.3 x 38mm Current Rating = 32A Voltage Rating = 750 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB

Fused terminal blocks accepting European bottle fuses type D01 (413-2375) and D02 (413-2381). Suitable for mounting on both symmetric (deep top hat) and asymmetric (G) type DIN rails. Voltage rating 750 V
Wire Size = 6 AWG
Cable CSA = 10 (stranded) mm², 16 (solid) mm²
Colour = Black, Grey
Pitch = 24mm
Fuse Size = 10.3 x 38mm
Current Rating = 32A
Voltage Rating = 750 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat
Series = MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 4132375
Unlock Full Specs
to access all available technical data

Similar Products

 - 467406 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2189284 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467393 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8725615 - RS Components, Ltd.
RS Components, Ltd.
View Details