RS Components, Ltd. Masonry Bolts & Anchors 3785502

Description
Rawlok(R) loose bolt fixing,M8x75mm
Request a Quote
Description
Rawlok(R) loose bolt fixing,M8x75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 3785502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
3785502
Masonry Bolts & Anchors 3785502
Rawlok(R) loose bolt fixing,M8x75mm

Rawlok(R) loose bolt fixing,M8x75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 3785502
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086987 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777035 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 528249 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Masonry Bolts & Anchors - 1776943 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details