RS Components, Ltd. 3534578

Description
Ideal for use with plastic extruder nozzles and injection moulding machines. Robust industrial style in a 310 stainless steel sheath with standard plug. Housing has a ½ in. UNF right hand thread. Immersion depth 5mm x 3mm diameter. Temp. range 0 to +750°C Thermocouple Type = J Probe Length = 5mm Probe Diameter = 3mm Probe Material = Constantan, Iron Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +750°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote
Description
Ideal for use with plastic extruder nozzles and injection moulding machines. Robust industrial style in a 310 stainless steel sheath with standard plug. Housing has a ½ in. UNF right hand thread. Immersion depth 5mm x 3mm diameter. Temp. range 0 to +750°C Thermocouple Type = J Probe Length = 5mm Probe Diameter = 3mm Probe Material = Constantan, Iron Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +750°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3534578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal for use with plastic extruder nozzles and injection moulding machines. Robust industrial style in a 310 stainless steel sheath with standard plug. Housing has a ½ in. UNF right hand thread. Immersion depth 5mm x 3mm diameter. Temp. range 0 to +750°C Thermocouple Type = J Probe Length = 5mm Probe Diameter = 3mm Probe Material = Constantan, Iron Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +750°C Termination Type = Standard Plug Standards Met = IEC

Ideal for use with plastic extruder nozzles and injection moulding machines. Robust industrial style in a 310 stainless steel sheath with standard plug. Housing has a ½ in. UNF right hand thread. Immersion depth 5mm x 3mm diameter. Temp. range 0 to +750°C
Thermocouple Type = J
Probe Length = 5mm
Probe Diameter = 3mm
Probe Material = Constantan, Iron
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +750°C
Termination Type = Standard Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3534578
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 7621124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 7877829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details
 - 1236311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details