RS Components, Ltd. 1314745

Description
Thermocouple housed in a stainless steel threaded bolt. M6 x 1 mm thread. Grounded tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote
Description
Thermocouple housed in a stainless steel threaded bolt. M6 x 1 mm thread. Grounded tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple housed in a stainless steel threaded bolt. M6 x 1 mm thread. Grounded tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Standard Connector Standards Met = IEC

Thermocouple housed in a stainless steel threaded bolt. M6 x 1 mm thread. Grounded tip for fast response. Rated 350°C. 2 m glassfibre insulated lead with stainless steel overbraid, 7/0.2mm. Fitted with cable clamps and standard thermocouple plug. Good temperature resistance but not suitable where fluids are present. Tolerance Class 2 to IEC-584. Insulation rating -60°C to 350°C (short periods up to 400°C). Colour code (cores & jacket) to IEC-584-3
Thermocouple Type = K
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Standard Connector
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314745
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 159095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details