RS Components, Ltd. Hinges 1104572

Description
Nylon RH offset lift-off hinge,M5 screw
Request a Quote
Description
Nylon RH offset lift-off hinge,M5 screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1104572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1104572
Hinges 1104572
Nylon RH offset lift-off hinge,M5 screw

Nylon RH offset lift-off hinge,M5 screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1104572
Product Name Hinges
Hinge Type Removable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.16 inch (29.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details