RS Components, Ltd. Hinges 3478361

Description
304 s/steel lift-off hinge,80x40x3mm
Request a Quote
Description
304 s/steel lift-off hinge,80x40x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478361
Hinges 3478361
304 s/steel lift-off hinge,80x40x3mm

304 s/steel lift-off hinge,80x40x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478361
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 2702708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details