RS Components, Ltd. Hinges 3478355

Description
304 s/steel lift-off hinge,50x40x3mm
Request a Quote
Description
304 s/steel lift-off hinge,50x40x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478355
Hinges 3478355
304 s/steel lift-off hinge,50x40x3mm

304 s/steel lift-off hinge,50x40x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478355
Product Name Hinges
Hinge Type Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 188856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details