RS Components, Ltd. Hinges 188856

Description
Model 17 HI 76mm (H) x 50mm (W) 6.3m
Request a Quote
Description
Model 17 HI 76mm (H) x 50mm (W) 6.3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 188856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
188856
Hinges 188856
Model 17 HI 76mm (H) x 50mm (W) 6.3m

Model 17 HI 76mm (H) x 50mm (W) 6.3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 188856
Product Name Hinges
Hinge Type Flap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 9174425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details